The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability over -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features DualMEMS® and TurboCompensation® technologies for enhanced stability under environmental stressors, on-chip power regulators eliminating external LDOs, and LVCMOS or clipped sinewave output. This variant is a VCTCXO configured with a 2.8 V supply voltage and voltage-controlled frequency tuning. It offers no activity dips, micro jumps, or susceptibility to shock, vibration, or board bending, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-28VT-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |