The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under thermal shock, airflow, vibration, and electromagnetic interference, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers digital frequency control via I2C with 5 ppt resolution in DCTCXO mode. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-28N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |