The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. This part is a VCTCXO configuration with a 2.5 V supply voltage and voltage-controlled frequency tuning. It is RoHS and REACH compliant, and designed for precision timing in telecom, wireless, GNSS, and networking applications.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FD-33VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |