The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs and accepts supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is factory programmable for frequency, stability, and pull range, with digital frequency control via I2C available in the DCTCXO configuration. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is built for resilience against vibration, shock, airflow, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA033IT-24.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24 MHz |