The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features on-chip power regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave outputs, and offers voltage-controlled frequency tuning (VCTCXO) via an analog control pin. The device provides ±15 ppb/°C typical frequency slope, resists dynamic disturbances including vibration and air flow, and complies with RoHS and REACH standards.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-30VT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |