The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, designed for high-reliability telecom, wireless, networking, GNSS, and audio/video applications. It features a 5.0 mm × 3.2 mm package, LVCMOS output, 3.0 V supply voltage, and integrates on-chip regulators to eliminate the need for an external LDO. The device offers factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-30E0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |