The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with frequency stability of ±0.5 ppm to ±2.5 ppm, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C and is housed in a 5.0 mm × 3.2 mm package. The device supports LVCMOS or clipped sinewave output, operates with a 2.8 V supply voltage, and includes VCTCXO configuration with analog voltage control of output frequency. On-chip regulators eliminate the need for external LDOs, and the part is RoHS and REACH compliant with no activity dips or micro jumps. It is resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-28VT-19.440000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.44 MHz |