SiTime Corporation Oscillators SIT5156AI-FA-28E0-48.000000

Description
48MHz TCXO LVCMOS Oscillator 2.8V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
48MHz TCXO LVCMOS Oscillator 2.8V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5156AI-FA-28E0-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz TCXO LVCMOS Oscillator 2.8V Enable/Disable 10-SMD, No Lead

48MHz TCXO LVCMOS Oscillator 2.8V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5156AI-FA-28E0-48.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555DR - 024706-NA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BAA20M0000AAGR - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers