The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, industrial, precision GNSS, and audio/video systems. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. The device supports LVCMOS or clipped sinewave output, with a 2.8 V supply voltage and output enable control via pin 1. On-chip regulators eliminate the need for an external LDO, and the part is resistant to shock, vibration, and electromagnetic interference. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-28E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |