The SiT5156 is a programmable MEMS Super-TCXO delivering ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, designed for high-reliability telecom, wireless, GNSS, and industrial applications. It features a 5.0 mm × 3.2 mm package, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and provides LVCMOS or clipped sinewave outputs. The device integrates on-chip regulators to eliminate external LDOs and offers digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, with no activity dips or micro jumps, and resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK033IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |