The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and supports a 3.3 V supply voltage. This variant is a VCTCXO with a clipped sinewave output and provides analog voltage control of frequency. It integrates on-chip regulators to eliminate the need for an external LDO and is resistant to environmental stressors including vibration, shock, and electromagnetic interference. The device is RoHS and REACH compliant, and Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-33VT-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |