The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It operates over -40°C to +105°C and comes in a 5.0 mm × 3.2 mm package. This variant is a TCXO with non-pullable output, LVCMOS output waveform, 3.3 V supply voltage, and uses an OE pin for output enable control. It features on-chip power regulators eliminating the need for an external LDO, and is resistant to shock, vibration, and thermal transients. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-33N0-2.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 2.2 MHz |