The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. This variant is a TCXO with LVCMOS output, 3.0 V supply voltage, and no frequency pull capability. It integrates on-chip regulators to eliminate the need for an external LDO and is RoHS and REACH compliant. The device resists environmental stressors including vibration, shock, and airflow-induced frequency perturbations.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-30N0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |