The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and GNSS applications. It operates from -40°C to +105°C, features on-chip power regulators eliminating external LDOs, and outputs LVCMOS or clipped sinewave signals at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is housed in a 5.0 mm × 3.2 mm package with six pins, supports digital frequency control via I2C with 5 ppt resolution, and is RoHS and REACH compliant. This part is configured as a TCXO with a 2.8 V supply and non-pullable output.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFK-28N0-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |