The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages. This variant is a VCTCXO with a clipped sinewave output, offering voltage-controlled frequency tuning. The device integrates on-chip regulators to eliminate the need for an external LDO and provides high dynamic stability against air flow, thermal shock, vibration, and electromagnetic interference. It is RoHS and REACH compliant, with no activity dips or micro jumps. The part is designed for precision applications including telecom, GNSS, networking, and professional audio/video systems.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-33VT-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |