The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, networking, GNSS, and audio/video applications. It operates from -40°C to +105°C and is housed in a 5.0 mm × 3.2 mm package. The device features on-chip regulators that eliminate the need for an external LDO, and offers a VCTCXO configuration with voltage-controlled frequency tuning. It supports LVCMOS or clipped sinewave outputs and is available with a 3.0 V supply voltage. The part is RoHS and REACH compliant, and resistant to shock, vibration, and thermal stress. No activity dips or micro jumps occur during operation.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-30VT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |