The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm x 3.2 mm package with LVCMOS or clipped sinewave output. The device integrates on-chip regulators to eliminate the need for an external LDO, and the VCTCXO configuration allows voltage control of output frequency. Supply voltage options include 2.8 V ±10%, and it meets RoHS and REACH compliance standards.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-28VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |