The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, housed in a 5.0 mm × 3.2 mm package. It features on-chip regulators that eliminate the need for an external LDO, delivers ±15 ppb/°C typical frequency slope, and resists environmental stressors including vibration, shock, and electromagnetic interference. The device supports LVCMOS or clipped sinewave output, operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is RoHS and REACH compliant. This variant is configured as a TCXO with output enable control and a 2.8 V supply.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AECFD-28N0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |