The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and clipped sinewave output, offering voltage-controlled frequency tuning. It supports LVCMOS or clipped sinewave outputs and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
16MHz VCTCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5156AE-FK-33VT-16.000000 | 1473-SIT5156AE-FK-33VT-16.000000-ND |
| Product Name | Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | VCTCXO |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 16 MHz | |
| Frequency Stability | 0.5000 ppm |