The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, housed in a 5.0 mm × 3.2 mm package. It features on-chip power regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The VCTCXO configuration includes voltage-controlled frequency tuning. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FD-33VT-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |