SiTime Corporation Super-TCXOs SiT5156AE-FD-30VT-19.440000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This device supports LVCMOS or clipped sinewave output and is factory programmable for voltage, frequency, and pull range. The SiT5156AE-FD-30VT-19.440000 variant is a VCTCXO configured for 3.0 V supply, clipped sinewave output, 19.44 MHz frequency, and a ±12.5 ppm pull range, with pin 1 as voltage control. It meets RoHS and REACH compliance and resists environmental stressors such as vibration, shock, and thermal perturbation.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This device supports LVCMOS or clipped sinewave output and is factory programmable for voltage, frequency, and pull range. The SiT5156AE-FD-30VT-19.440000 variant is a VCTCXO configured for 3.0 V supply, clipped sinewave output, 19.44 MHz frequency, and a ±12.5 ppm pull range, with pin 1 as voltage control. It meets RoHS and REACH compliance and resists environmental stressors such as vibration, shock, and thermal perturbation.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AE-FD-30VT-19.440000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AE-FD-30VT-19.440000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 19.44 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details