SiTime Corporation Super-TCXOs SiT5156AE-FD-25N0-48.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This part is factory-programmable and includes digital frequency control via I2C for DCTCXO configurations, offering a pull range up to ±3200 ppm with 5 ppt resolution. It is RoHS and REACH compliant, and resistant to shock, vibration, and environmental stressors.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This part is factory-programmable and includes digital frequency control via I2C for DCTCXO configurations, offering a pull range up to ±3200 ppm with 5 ppt resolution. It is RoHS and REACH compliant, and resistant to shock, vibration, and environmental stressors.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AE-FD-25N0-48.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AE-FD-25N0-48.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details