SiTime Corporation Super-TCXOs SiT5156AE-FD-25E0-50.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, networking, and precision GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. The device integrates on-chip regulators to eliminate external LDOs, delivers ±15 ppb/°C typical frequency slope, and supports LVCMOS or clipped sinewave output. It is available in TCXO, VCTCXO, and DCTCXO configurations with digital frequency pulling via I2C up to ±3200 ppm and 5 ppt resolution. The part is RoHS and REACH compliant, with no activity dips or micro jumps.

Datasheet Summary
Powered by GS/AI

The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, networking, and precision GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. The device integrates on-chip regulators to eliminate external LDOs, delivers ±15 ppb/°C typical frequency slope, and supports LVCMOS or clipped sinewave output. It is available in TCXO, VCTCXO, and DCTCXO configurations with digital frequency pulling via I2C up to ±3200 ppm and 5 ppt resolution. The part is RoHS and REACH compliant, with no activity dips or micro jumps.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5156AE-FD-25E0-50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5156AE-FD-25E0-50.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0375.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3750 MHz
Frequency Stability 50 ppm
View Details