The SiT5156 is a 5.0 mm × 3.2 mm MEMS Super-TCXO operating from 1 MHz to 60 MHz with frequency stability of ±0.5 ppm to ±2.5 ppm across a temperature range of -40°C to +105°C. It integrates on-chip regulators to eliminate the need for external LDOs, supports VCTCXO configuration with LVCMOS or clipped sinewave output, and provides digital frequency pull control via I2C with 5 ppt resolution. The device is RoHS and REACH compliant, and resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-33VT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |