The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, networking, GNSS, and industrial systems. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package with LVCMOS output. The device integrates on-chip regulators to eliminate the need for an external LDO, resists environmental stressors including vibration and thermal shock, and supports factory programming for any frequency in 1 Hz steps. The exact part SiT5156AE-FA-33N0-50
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-33N0-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |