The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave output. The device is packaged in a 5.0 mm x 3.2 mm footprint and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The SiT5156AE-FA-25N0-20
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-25N0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |