The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This device supports LVCMOS or clipped sinewave output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes digital frequency control via I2C for DCTCXO variants, with pull resolution down to 5 ppt. It is RoHS and REACH compliant, and resistant to shock, vibration, and thermal perturbations.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FA-25E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |