The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, networking, and GNSS systems. It operates from -40°C to +105°C and is packaged in a 5.0 mm × 3.2 mm surface-mount case. The device integrates on-chip regulators to eliminate the need for an external LDO and offers LVCMOS output. This variant, configured as a TCXO with non-pullable output, uses a 3.3 V supply and has output enable functionality via pin 1. It supports factory programmability for frequency and stability, and features immunity to vibration, shock, and electromagnetic interference. RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156ACCFK-33N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |