The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C, features on-chip power regulators eliminating the need for an external LDO, and supports LVCMOS or clipped sinewave output. The device is housed in a 5.0 mm × 3.2 mm package and is factory programmable for frequency, supply voltage (2.5 V, 2.8 V, 3.0 V, or 3.3 V), and pull range. It complies with RoHS and REACH standards and is Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156ACCFA033IT-22.118400 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 22.12 MHz |