The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features DualMEMS® and TurboCompensation® technologies for exceptional dynamic stability against vibration, shock, airflow, and temperature perturbations. This variant is a VCTCXO with a 3.3 V supply, clipped sinewave output, and analog voltage control for frequency tuning. On-chip regulators eliminate the need for an external LDO, and the device is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FD-33VT-8.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 8 MHz |