The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, networking, and GNSS systems. It operates from -40°C to +105°C and uses a 5.0 mm × 3.2 mm package. The device integrates on-chip regulators to eliminate the need for an external LDO and provides LVCMOS or clipped sinewave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It features Digital Control TCXO (DCTCXO) functionality via I2C, allowing frequency pulling with 5 ppt resolution and up to ±3200 ppm range. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FD-33N0-27.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 27 MHz |