The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, and precision GNSS systems. It operates across -40°C to +105°C, features on-chip regulators eliminating the need for external LDOs, and offers LVCMOS or clipped sine wave output. The device is packaged in a 5.0 mm × 3.2 mm surface-mount format. This variant supports a 3.3 V supply voltage and includes an Output Enable (OE) function on pin 1. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FD-33E0-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |