The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm × 3.2 mm package. It features on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes digital frequency control via I²C for DCTCXO configurations with 5 ppt resolution and up to ±3200 ppm pull range. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FA033JS-49.152000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 49.15 MHz |