The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and provides LVCMOS or clipped sinewave output. The device features on-chip regulators eliminating the need for external LDOs, and offers three configurations: TCXO, VCTCXO, and DCTCXO with I2C digital frequency control down to 5 ppt resolution. It is housed in a 5.0 mm × 3.2 mm package and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FA-33N0-50.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |