The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. This variant provides a factory-programmed 10.000000 MHz output with LVCMOS waveform, 3.3 V supply voltage, and output enable control. It integrates on-chip regulators to eliminate external LDOs and offers resistance to vibration, shock, airflow, and electromagnetic interference. The device supports digital frequency pulling via I²C with 5 ppt resolution and complies with RoHS and REACH standards.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5156AC-FA-33E0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |