The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, operates at 3.0 V supply voltage, and includes factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AC-FA-30N0-32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |