The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C with frequency stability of ±0.5 ppm across temperature and a typical frequency slope of ±15 ppb/°C. The device supports LVCMOS or clipped sinewave outputs, integrates on-chip power regulators to eliminate external LDOs, and offers digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AICFK-25N0-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |