The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for precision GNSS and timing applications, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C with frequency stability of ±0.5 ppm across temperature and a typical frequency slope of ±15 ppb/°C. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and integrates on-chip regulators to eliminate external LDOs. It features digital frequency pulling via I2C with a pull range up to ±3200 ppm and 5 ppt resolution, and is RoHS and REACH compliant. The part number SiT5155AI-FK033JB-40
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AI-FK033JB-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |