The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications. It operates over a temperature range of -40°C to +105°C and provides ±15 ppb/°C typical frequency slope. The device supports LVCMOS output at 3.0 V supply voltage and includes on-chip regulators to eliminate the need for an external LDO. It offers digital frequency pulling via I2C with a pull range of up to ±3200 ppm and resolution down to 5 ppt. The part is packaged in a 5.0 mm × 3.2 mm surface-mount package. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-30N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |