SiTime Corporation Super-TCXOs SiT5155AECFK-28VT-26.000000

Description
±0.5 ppm Super-TCXO for GNSS/GPS
Request a Quote Datasheet
Description
±0.5 ppm Super-TCXO for GNSS/GPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5155AECFK-28VT-26.000000 - SiTime Corporation
Santa Clara, CA, United States
±0.5 ppm Super-TCXO for GNSS/GPS

±0.5 ppm Super-TCXO for GNSS/GPS

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5155AECFK-28VT-26.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details