The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications, housed in a 5.0 mm x 3.2 mm package. It operates across -40°C to +105°C, delivers ±0.5 ppm frequency stability over temperature, and features on-chip regulators that eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs, includes digital frequency pulling via I2C with up to ±3200 ppm range, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AECFK-25E0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |