The SiT5155 is a ±0.5 ppm MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for GNSS/GPS timing applications requiring high stability under environmental stress. It operates from -40°C to +105°C with ±0.5 ppm frequency stability across temperature and ±15 ppb/°C typical frequency slope. Integrated on-chip regulators eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave outputs and offers digital frequency pulling via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155AE-FK-33VT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |