The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications, featuring 5.0 mm × 3.2 mm surface-mount package, operation from -40°C to +105°C, and on-chip regulators that eliminate the need for external LDOs. It supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with digital frequency pulling via I2C up to ±3200 ppm and 5 ppt resolution. The device offers ±0.5 ppm frequency stability across temperature and is RoHS and REACH compliant.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155ACCFK033IB-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |