The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for GNSS/GPS precision timing applications, housed in a 5.0 mm x 3.2 mm package. It operates over -40°C to +105°C, delivers ±15 ppb/°C typical frequency slope, and integrates on-chip regulators to eliminate the need for an external LDO. This variant supports a clipped sinewave output at 16.384000 MHz with a 3.3 V supply and provides voltage-controlled frequency tuning via an external control voltage. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155ACCFK-33VT-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |