The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS/GPS timing applications, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C with ±0.5 ppm frequency stability across temperature and a typical frequency slope of ±15 ppb/°C. The device supports LVCMOS output at 40.000000 MHz with a 3.3 V supply and integrates on-chip regulators to eliminate the need for an external LDO. It features digital frequency pulling via I2C with up to ±3200 ppm pull range and is RoHS and REACH compliant.
±0.5 ppm Super-TCXO for GNSS/GPS
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5155ACCFK-33E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |