SiTime Corporation Super TCXOs SiT5155ACCFK-30N0-20.000000

Description
±0.5 ppm Super-TCXO for GNSS/GPS
Request a Quote
Description
±0.5 ppm Super-TCXO for GNSS/GPS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C with frequency stability of ±0.5 ppm across temperature and a typical frequency slope of ±15 ppb/°C. The device features on-chip regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave outputs, and offers digital frequency pulling via I²C with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Datasheet Summary
Powered by GS/AI

The SiT5155 is a ±0.5 ppm MEMS Super-TCXO designed for high-reliability GNSS and GPS timing applications, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C with frequency stability of ±0.5 ppm across temperature and a typical frequency slope of ±15 ppb/°C. The device features on-chip regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave outputs, and offers digital frequency pulling via I²C with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
Super TCXOs - SiT5155ACCFK-30N0-20.000000 - SiTime Corporation
Santa Clara, CA, United States
±0.5 ppm Super-TCXO for GNSS/GPS

±0.5 ppm Super-TCXO for GNSS/GPS

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5155ACCFK-30N0-20.000000
Product Name Super TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details