The SiT5147 is a ruggedized MEMS Super-TCXO operating from 60 MHz to 220 MHz with frequency stability of ±0.5 to ±2.5 ppm across the extended industrial temperature range of -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. The device offers three configurations: TCXO, VCTCXO, and DCTCXO with I2C digital frequency pulling up to ±3200 ppm and 5 ppt resolution. It provides ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, resists shock, vibration, and board bending, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5147AI-FD-33N0A80.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |