The SiT5147 is a ruggedized MEMS Super-TCXO offering 60 MHz to 220 MHz output frequencies in 1 Hz steps, with frequency stability of ±0.5 ppm to ±2.5 ppm over the -40°C to +105°C operating range. It features a 5.0 mm x 3.2 mm package, LVCMOS output, and on-chip regulators that eliminate the need for an external LDO. The device supports three configurations: TCXO, VCTCXO, and DCTCXO with I2C digital frequency control, providing a pull range up to ±3200 ppm and 5 ppt resolution. It achieves ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5147AI-FD-33E0A125.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |