The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, industrial, and precision GNSS systems. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate external LDOs and offers three configurations: TCXO, VCTCXO, and DCTCXO with I²C-controlled digital pulling up to ±3200 ppm at 5 ppt resolution. It supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is rated for ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The part is RoHS and REACH compliant, and features no activity dips or micro jumps.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AI-FA-33VTB128.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 128 MHz |