The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features LVCMOS output, on-chip power regulators eliminating the need for an external LDO, and ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The device supports three configurations: TCXO, VCTCXO, and DCTCXO with I2C digital frequency pulling up to ±3200 ppm at 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. The part number SiT5147AI-FA-33VTB10
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AI-FA-33VTB100.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |